RWR81S1300DSS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 1 W, resistance of 130 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals with a diameter of 0.020 ± 0.0015 inches. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and an insulation resistance of 1000 MΩ minimum when dry. The resistance temperature coefficient is ±50 ppm/°C for resistances between 1.01 Ω and 10 Ω, and ±30 ppm/°C for values from 10.1 Ω to 73.2 Ω. Failure rate is 0.001% per 1000 hours. Solderability complies with ANSI J-STD-002.
EGS-1-80 130 .5% RWR81S1300DS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1300DSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |