Vishay Intertechnology, Inc. Wirewound Resistors RWR81S12R1FSS74

Description
EGS-1-80 12.1 1% RWR81S12R1FS S74
Request a Quote
Description
EGS-1-80 12.1 1% RWR81S12R1FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S12R1FSS74 is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 12.1 Ω with ±1% tolerance, and is inductive. The component measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of 0.020 ± 0.0015 inches. Its operating temperature range is from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and insulation resistance of at least 1000 MΩ dry. It meets ANSI J-STD-002 for solderability and is supplied in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

RWR81S12R1FSS74 is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 12.1 Ω with ±1% tolerance, and is inductive. The component measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of 0.020 ± 0.0015 inches. Its operating temperature range is from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and insulation resistance of at least 1000 MΩ dry. It meets ANSI J-STD-002 for solderability and is supplied in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S12R1FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R1FSS74
Wirewound Resistors 3110-RWR81S12R1FSS74
EGS-1-80 12.1 1% RWR81S12R1FS S74

EGS-1-80 12.1 1% RWR81S12R1FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S12R1FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details