Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1240FRS74

Description
EGS-1-80 124 1% RWR81S1240FR S74
Request a Quote
Description
EGS-1-80 124 1% RWR81S1240FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. The part is inductive, solderable, and rated for 1 W at 25 °C, with a resistance range of 0.1 to 1 kΩ and a tolerance of ±1.0 %. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. The dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is available in bulk or tape/reel packaging with single lot traceability. The RWR81S1240FRS74 part number includes a trailing packaging code for tape/reel, consistent with the series format.

Datasheet Summary
Powered by GS/AI

The RWR81S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. The part is inductive, solderable, and rated for 1 W at 25 °C, with a resistance range of 0.1 to 1 kΩ and a tolerance of ±1.0 %. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. The dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is available in bulk or tape/reel packaging with single lot traceability. The RWR81S1240FRS74 part number includes a trailing packaging code for tape/reel, consistent with the series format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1240FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1240FRS74
Wirewound Resistors 3110-RWR81S1240FRS74
EGS-1-80 124 1% RWR81S1240FR S74

EGS-1-80 124 1% RWR81S1240FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1240FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Specs
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details