Vishay Intertechnology, Inc. Wirewound Resistors RWR81S11R8FSS74

Description
EGS-1-80 11.8 1% RWR81S11R8FS S74
Request a Quote
Description
EGS-1-80 11.8 1% RWR81S11R8FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military qualified, axial lead wirewound resistor with a power rating of 1 W, operating temperature range of -55 to +250 °C, and a solderable, inductive winding. It features a high temperature silicone coating, complete welded construction, and a ceramic core. The resistance range is 0.1 to 1 kΩ with a tolerance of ±1 %, and it meets MIL-PRF-39007 standards. Dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. It has a dielectric withstanding voltage of 500 V minimum, terminal strength of 5 lb minimum, and insulation resistance of 1000 MΩ minimum dry. The part is available in tape/reel packaging as S74.

Datasheet Summary
Powered by GS/AI

RWR81S is a military qualified, axial lead wirewound resistor with a power rating of 1 W, operating temperature range of -55 to +250 °C, and a solderable, inductive winding. It features a high temperature silicone coating, complete welded construction, and a ceramic core. The resistance range is 0.1 to 1 kΩ with a tolerance of ±1 %, and it meets MIL-PRF-39007 standards. Dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. It has a dielectric withstanding voltage of 500 V minimum, terminal strength of 5 lb minimum, and insulation resistance of 1000 MΩ minimum dry. The part is available in tape/reel packaging as S74.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S11R8FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S11R8FSS74
Wirewound Resistors 3110-RWR81S11R8FSS74
EGS-1-80 11.8 1% RWR81S11R8FS S74

EGS-1-80 11.8 1% RWR81S11R8FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S11R8FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details