Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1150FRR36

Description
EGS-1-80 115 1% RWR81S1150FR R36
Request a Quote
Description
EGS-1-80 115 1% RWR81S1150FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The resistor measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and insulation resistance of 1000 MΩ minimum dry. The terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 solderability requirements. The part is solderable and inductively wound.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The resistor measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and insulation resistance of 1000 MΩ minimum dry. The terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 solderability requirements. The part is solderable and inductively wound.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1150FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1150FRR36
Wirewound Resistors 3110-RWR81S1150FRR36
EGS-1-80 115 1% RWR81S1150FR R36

EGS-1-80 115 1% RWR81S1150FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1150FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details