The RWR81S is a MIL-PRF-39007 qualified, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, designed for military and established reliability applications. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum. The resistor meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry. The part is packaged in tape and reel format (S74), and its resistance temperature coefficient is specified as ±50 ppm/°C for resistance values from 1.01 to 10 Ω. The RWR81S is solderable and inductively wound.
EGS-1-80 110 1% RWR81S1100FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1100FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |