Resistance:100ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AC4217 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 100 ohms |