Vishay Intertechnology, Inc. RES 0.499 OHM 1W 0.1% WW AXIAL RWR81NR499BSS73

Description
RES 0.499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 1W 0.1% WW AXIAL - RWR81NR499BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 0.1% WW AXIAL
RWR81NR499BSS73
RES 0.499 OHM 1W 0.1% WW AXIAL RWR81NR499BSS73
RES 0.499ohm 1W 0.1% WW AXIAL

RES 0.499ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR499BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR499BSS73-ND
Through Hole Resistors RWR81NR499BSS73-ND
499 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR499BSS73 RWR81NR499BSS73-ND
Product Name RES 0.499 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details