Vishay Intertechnology, Inc. RES 0.499 OHM 1W 0.1% WW AXIAL RWR81NR499BSBSL

Description
RES 0.499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 1W 0.1% WW AXIAL - RWR81NR499BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 0.1% WW AXIAL
RWR81NR499BSBSL
RES 0.499 OHM 1W 0.1% WW AXIAL RWR81NR499BSBSL
RES 0.499ohm 1W 0.1% WW AXIAL

RES 0.499ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR499BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR499BSBSL-ND
Through Hole Resistors RWR81NR499BSBSL-ND
499 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR499BSBSL RWR81NR499BSBSL-ND
Product Name RES 0.499 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details