Vishay Intertechnology, Inc. RES 0.332 OHM 1W 1% WW AXIAL RWR81NR332FSS70

Description
RES 0.332ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 1W 1% WW AXIAL - RWR81NR332FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 1W 1% WW AXIAL
RWR81NR332FSS70
RES 0.332 OHM 1W 1% WW AXIAL RWR81NR332FSS70
RES 0.332ohm 1W 1% WW AXIAL

RES 0.332ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR332FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR332FSS70-ND
Through Hole Resistors RWR81NR332FSS70-ND
332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR332FSS70 RWR81NR332FSS70-ND
Product Name RES 0.332 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details