Vishay Intertechnology, Inc. RES 0.316 OHM 1W 1% WW AXIAL RWR81NR316FRBSL

Description
RES 0.316ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.316ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 1W 1% WW AXIAL - RWR81NR316FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 1W 1% WW AXIAL
RWR81NR316FRBSL
RES 0.316 OHM 1W 1% WW AXIAL RWR81NR316FRBSL
RES 0.316ohm 1W 1% WW AXIAL

RES 0.316ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR316FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR316FRBSL-ND
Through Hole Resistors RWR81NR316FRBSL-ND
316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR316FRBSL RWR81NR316FRBSL-ND
Product Name RES 0.316 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129391-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details