Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR300FRBSL

Description
300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR300FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR300FRBSL-ND
Through Hole Resistors RWR81NR300FRBSL-ND
300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.3 OHM 1W 1% WW AXIAL - RWR81NR300FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1W 1% WW AXIAL
RWR81NR300FRBSL
RES 0.3 OHM 1W 1% WW AXIAL RWR81NR300FRBSL
RES 0.3ohm 1W 1% WW AXIAL

RES 0.3ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR300FRBSL-ND RWR81NR300FRBSL
Product Name Through Hole Resistors RES 0.3 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details