Vishay Intertechnology, Inc. RES 0.274 OHM 1W 0.5% WW AXIAL RWR81NR274DSBSL

Description
RES 0.274ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.274ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 1W 0.5% WW AXIAL - RWR81NR274DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 1W 0.5% WW AXIAL
RWR81NR274DSBSL
RES 0.274 OHM 1W 0.5% WW AXIAL RWR81NR274DSBSL
RES 0.274ohm 1W 0.5% WW AXIAL

RES 0.274ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR274DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR274DSBSL-ND
Through Hole Resistors RWR81NR274DSBSL-ND
274 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR274DSBSL RWR81NR274DSBSL-ND
Product Name RES 0.274 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2740 ohms 0.2740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A15RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details