Vishay Intertechnology, Inc. RES 0.221 OHM 1W 0.5% WW AXIAL RWR81NR221DSS70

Description
RES 0.221ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.221ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 1W 0.5% WW AXIAL - RWR81NR221DSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 1W 0.5% WW AXIAL
RWR81NR221DSS70
RES 0.221 OHM 1W 0.5% WW AXIAL RWR81NR221DSS70
RES 0.221ohm 1W 0.5% WW AXIAL

RES 0.221ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR221DSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR221DSS70-ND
Through Hole Resistors RWR81NR221DSS70-ND
221 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR221DSS70 RWR81NR221DSS70-ND
Product Name RES 0.221 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2210 ohms 0.2210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details