Vishay Intertechnology, Inc. RES 0.2 OHM 1W 1% WW AXIAL RWR81NR200FSS70

Description
RES 0.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 1W 1% WW AXIAL - RWR81NR200FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 1% WW AXIAL
RWR81NR200FSS70
RES 0.2 OHM 1W 1% WW AXIAL RWR81NR200FSS70
RES 0.2ohm 1W 1% WW AXIAL

RES 0.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR200FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR200FSS70-ND
Through Hole Resistors RWR81NR200FSS70-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR200FSS70 RWR81NR200FSS70-ND
Product Name RES 0.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details