Vishay Intertechnology, Inc. RES 0.196 OHM 1W 1% WW AXIAL RWR81NR196FSRSL

Description
RES 0.196ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.196ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.196 OHM 1W 1% WW AXIAL - RWR81NR196FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 1W 1% WW AXIAL
RWR81NR196FSRSL
RES 0.196 OHM 1W 1% WW AXIAL RWR81NR196FSRSL
RES 0.196ohm 1W 1% WW AXIAL

RES 0.196ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR196FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR196FSRSL-ND
Through Hole Resistors RWR81NR196FSRSL-ND
196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR196FSRSL RWR81NR196FSRSL-ND
Product Name RES 0.196 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details