Vishay Intertechnology, Inc. RES 0.182 OHM 1W 1% WW AXIAL RWR81NR182FSRSL

Description
RES 0.182ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.182ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.182 OHM 1W 1% WW AXIAL - RWR81NR182FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 1W 1% WW AXIAL
RWR81NR182FSRSL
RES 0.182 OHM 1W 1% WW AXIAL RWR81NR182FSRSL
RES 0.182ohm 1W 1% WW AXIAL

RES 0.182ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR182FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR182FSRSL-ND
Through Hole Resistors RWR81NR182FSRSL-ND
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR182FSRSL RWR81NR182FSRSL-ND
Product Name RES 0.182 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details