180 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 0.18ohm 1W 0.5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR81NR180DSBSL-ND | RWR81NR180DSBSL |
| Product Name | Through Hole Resistors | RES 0.18 OHM 1W 0.5% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 0.1800 ohms | 0.1800 ohms |