Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR150FSS73

Description
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR150FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR150FSS73-ND
Through Hole Resistors RWR81NR150FSS73-ND
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.15 OHM 1W 1% WW AXIAL - RWR81NR150FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 1% WW AXIAL
RWR81NR150FSS73
RES 0.15 OHM 1W 1% WW AXIAL RWR81NR150FSS73
RES 0.15ohm 1W 1% WW AXIAL

RES 0.15ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay - 63C5427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
63C5427
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay 63C5427
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81NR150FSS73-ND RWR81NR150FSS73 63C5427
Product Name Through Hole Resistors RES 0.15 OHM 1W 1% WW AXIAL Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers