Vishay Intertechnology, Inc. RES 0.147 OHM 1W 0.5% WW AXIAL RWR81NR147DSBSL

Description
RES 0.147ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 1W 0.5% WW AXIAL - RWR81NR147DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 1W 0.5% WW AXIAL
RWR81NR147DSBSL
RES 0.147 OHM 1W 0.5% WW AXIAL RWR81NR147DSBSL
RES 0.147ohm 1W 0.5% WW AXIAL

RES 0.147ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR147DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR147DSBSL-ND
Through Hole Resistors RWR81NR147DSBSL-ND
147 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR147DSBSL RWR81NR147DSBSL-ND
Product Name RES 0.147 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers