Vishay Intertechnology, Inc. RES 0.124 OHM 1W 1% WW AXIAL RWR81NR124FRRSL

Description
RES 0.124ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.124ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.124 OHM 1W 1% WW AXIAL - RWR81NR124FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 1W 1% WW AXIAL
RWR81NR124FRRSL
RES 0.124 OHM 1W 1% WW AXIAL RWR81NR124FRRSL
RES 0.124ohm 1W 1% WW AXIAL

RES 0.124ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR124FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR124FRRSL-ND
Through Hole Resistors RWR81NR124FRRSL-ND
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR124FRRSL RWR81NR124FRRSL-ND
Product Name RES 0.124 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1240 ohms 0.1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details