Vishay Intertechnology, Inc. RES 0.124 OHM 1W 1% WW AXIAL RWR81NR124FRBSL

Description
RES 0.124ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.124ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.124 OHM 1W 1% WW AXIAL - RWR81NR124FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 1W 1% WW AXIAL
RWR81NR124FRBSL
RES 0.124 OHM 1W 1% WW AXIAL RWR81NR124FRBSL
RES 0.124ohm 1W 1% WW AXIAL

RES 0.124ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR124FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR124FRBSL-ND
Through Hole Resistors RWR81NR124FRBSL-ND
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR124FRBSL RWR81NR124FRBSL-ND
Product Name RES 0.124 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1240 ohms 0.1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details