Vishay Intertechnology, Inc. RES 0.118 OHM 1W 0.5% WW AXIAL RWR81NR118DSBSL

Description
RES 0.118ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.118ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.118 OHM 1W 0.5% WW AXIAL - RWR81NR118DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.118 OHM 1W 0.5% WW AXIAL
RWR81NR118DSBSL
RES 0.118 OHM 1W 0.5% WW AXIAL RWR81NR118DSBSL
RES 0.118ohm 1W 0.5% WW AXIAL

RES 0.118ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR118DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR118DSBSL-ND
Through Hole Resistors RWR81NR118DSBSL-ND
118 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

118 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR118DSBSL RWR81NR118DSBSL-ND
Product Name RES 0.118 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1180 ohms 0.1180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details