Vishay Intertechnology, Inc. RES 0.1 OHM 1W 1% WW AXIAL RWR81NR100FRS73

Description
RES 0.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1W 1% WW AXIAL - RWR81NR100FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 1% WW AXIAL
RWR81NR100FRS73
RES 0.1 OHM 1W 1% WW AXIAL RWR81NR100FRS73
RES 0.1ohm 1W 1% WW AXIAL

RES 0.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR100FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR100FRS73-ND
Through Hole Resistors RWR81NR100FRS73-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR100FRS73 RWR81NR100FRS73-ND
Product Name RES 0.1 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details