Vishay Intertechnology, Inc. RES 9.53 OHM 1W 1% WW AXIAL RWR81N9R53FSS73

Description
RES 9.53ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.53ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 1W 1% WW AXIAL - RWR81N9R53FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1W 1% WW AXIAL
RWR81N9R53FSS73
RES 9.53 OHM 1W 1% WW AXIAL RWR81N9R53FSS73
RES 9.53ohm 1W 1% WW AXIAL

RES 9.53ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N9R53FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N9R53FSS73-ND
Through Hole Resistors RWR81N9R53FSS73-ND
9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N9R53FSS73 RWR81N9R53FSS73-ND
Product Name RES 9.53 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details