Vishay Intertechnology, Inc. Wirewound Resistors RWR81N97R6FSBSL

Description
EGN-1-80 97.6 1% RWR81N97R6FS BSL
Request a Quote Datasheet
Description
EGN-1-80 97.6 1% RWR81N97R6FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N97R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N97R6FSBSL
Wirewound Resistors 3110-RWR81N97R6FSBSL
EGN-1-80 97.6 1% RWR81N97R6FS BSL

EGN-1-80 97.6 1% RWR81N97R6FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N97R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N97R6FSBSL-ND
Through Hole Resistors RWR81N97R6FSBSL-ND
97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 97.6 OHM 1W 1% WW AXIAL - RWR81N97R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1W 1% WW AXIAL
RWR81N97R6FSBSL
RES 97.6 OHM 1W 1% WW AXIAL RWR81N97R6FSBSL
RES 97.6ohm 1W 1% WW AXIAL

RES 97.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N97R6FSBSL RWR81N97R6FSBSL-ND RWR81N97R6FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 97.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details