Vishay Intertechnology, Inc. RES 97.6 OHM 1W 1% WW AXIAL RWR81N97R6FRRSL

Description
RES 97.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1W 1% WW AXIAL - RWR81N97R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1W 1% WW AXIAL
RWR81N97R6FRRSL
RES 97.6 OHM 1W 1% WW AXIAL RWR81N97R6FRRSL
RES 97.6ohm 1W 1% WW AXIAL

RES 97.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N97R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N97R6FRRSL
Wirewound Resistors 3110-RWR81N97R6FRRSL
EGN-1-80 97.6 1% RWR81N97R6FR RSL

EGN-1-80 97.6 1% RWR81N97R6FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N97R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N97R6FRRSL-ND
Through Hole Resistors RWR81N97R6FRRSL-ND
97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N97R6FRRSL 3110-RWR81N97R6FRRSL RWR81N97R6FRRSL-ND
Product Name RES 97.6 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details