Vishay Intertechnology, Inc. RES 90.9 OHM 1W 1% WW AXIAL RWR81N90R9FSS73

Description
RES 90.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1W 1% WW AXIAL - RWR81N90R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 1% WW AXIAL
RWR81N90R9FSS73
RES 90.9 OHM 1W 1% WW AXIAL RWR81N90R9FSS73
RES 90.9ohm 1W 1% WW AXIAL

RES 90.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N90R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N90R9FSS73
Wirewound Resistors 3110-RWR81N90R9FSS73
EGN-1-80 90.9 1% RWR81N90R9FS S73

EGN-1-80 90.9 1% RWR81N90R9FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N90R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N90R9FSS73-ND
Through Hole Resistors RWR81N90R9FSS73-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N90R9FSS73 3110-RWR81N90R9FSS73 RWR81N90R9FSS73-ND
Product Name RES 90.9 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers