Vishay Intertechnology, Inc. RES 8.66 OHM 1W 1% WW AXIAL RWR81N8R66FSS70

Description
RES 8.66ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1W 1% WW AXIAL - RWR81N8R66FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1W 1% WW AXIAL
RWR81N8R66FSS70
RES 8.66 OHM 1W 1% WW AXIAL RWR81N8R66FSS70
RES 8.66ohm 1W 1% WW AXIAL

RES 8.66ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N8R66FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N8R66FSS70-ND
Through Hole Resistors RWR81N8R66FSS70-ND
8.66 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.66 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N8R66FSS70 RWR81N8R66FSS70-ND
Product Name RES 8.66 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers