Vishay Intertechnology, Inc. RES 8.45 OHM 1W 1% WW AXIAL RWR81N8R45FSRSL

Description
RES 8.45ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1W 1% WW AXIAL - RWR81N8R45FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1W 1% WW AXIAL
RWR81N8R45FSRSL
RES 8.45 OHM 1W 1% WW AXIAL RWR81N8R45FSRSL
RES 8.45ohm 1W 1% WW AXIAL

RES 8.45ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N8R45FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N8R45FSRSL-ND
Through Hole Resistors RWR81N8R45FSRSL-ND
8.45 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.45 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N8R45FSRSL RWR81N8R45FSRSL-ND
Product Name RES 8.45 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers