Vishay Intertechnology, Inc. RES 8.45 OHM 1W 1% WW AXIAL RWR81N8R45FSBSL

Description
RES 8.45ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1W 1% WW AXIAL - RWR81N8R45FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1W 1% WW AXIAL
RWR81N8R45FSBSL
RES 8.45 OHM 1W 1% WW AXIAL RWR81N8R45FSBSL
RES 8.45ohm 1W 1% WW AXIAL

RES 8.45ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N8R45FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N8R45FSBSL-ND
Through Hole Resistors RWR81N8R45FSBSL-ND
8.45 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.45 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N8R45FSBSL RWR81N8R45FSBSL-ND
Product Name RES 8.45 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details