Vishay Intertechnology, Inc. Wirewound Resistors RWR81N59R0FRR36

Description
EGN-1-80 59 1% RWR81N59R0FR R36
Request a Quote
Description
EGN-1-80 59 1% RWR81N59R0FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, non-inductive axial wirewound resistor rated at 1 W at 25 °C, with a resistance range of 0.1 to 499 Ω and ±1.0 % tolerance. It features a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. The resistor meets MIL-PRF-39007 qualification, has a dielectric withstanding voltage of 500 V RMS, and insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length and 0.085 ± 0.020 in (2.16 ± 0.508 mm) in diameter. The terminal is tinned Copperweld®, the core is ceramic, and the resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 499 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, non-inductive axial wirewound resistor rated at 1 W at 25 °C, with a resistance range of 0.1 to 499 Ω and ±1.0 % tolerance. It features a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. The resistor meets MIL-PRF-39007 qualification, has a dielectric withstanding voltage of 500 V RMS, and insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length and 0.085 ± 0.020 in (2.16 ± 0.508 mm) in diameter. The terminal is tinned Copperweld®, the core is ceramic, and the resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 499 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N59R0FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N59R0FRR36
Wirewound Resistors 3110-RWR81N59R0FRR36
EGN-1-80 59 1% RWR81N59R0FR R36

EGN-1-80 59 1% RWR81N59R0FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N59R0FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details