Vishay Intertechnology, Inc. Wirewound Resistors RWR81N58R3FRS73

Description
EGN-1-80 58.3 1% RWR81N58R3FR S73
Request a Quote
Description
EGN-1-80 58.3 1% RWR81N58R3FR S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N is a solderable, non-inductive wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, resistance range of 0.1 to 499 Ω, and operates from -55°C to +250°C. The resistor measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Resistance tolerance is ±1.0%, with a failure rate of 0.01% per 1000 hours for the R suffix. The part uses a tinned Copperweld® terminal and is available in tape/reel packaging (S73).

Datasheet Summary
Powered by GS/AI

RWR81N is a solderable, non-inductive wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, resistance range of 0.1 to 499 Ω, and operates from -55°C to +250°C. The resistor measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Resistance tolerance is ±1.0%, with a failure rate of 0.01% per 1000 hours for the R suffix. The part uses a tinned Copperweld® terminal and is available in tape/reel packaging (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N58R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N58R3FRS73
Wirewound Resistors 3110-RWR81N58R3FRS73
EGN-1-80 58.3 1% RWR81N58R3FR S73

EGN-1-80 58.3 1% RWR81N58R3FR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N58R3FRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details