Vishay Intertechnology, Inc. Wirewound Resistors RWR81N56R2BRR36

Description
EGN-1-80 56.2 .1% RWR81N56R2BR R36
Request a Quote
Description
EGN-1-80 56.2 .1% RWR81N56R2BR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007. It features a high-temperature silicone coating and complete welded construction. The resistor has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±0.1%. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and an insulation resistance of 1000 MΩ minimum when dry. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. Terminal strength is 5 lb minimum. The part meets ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007. It features a high-temperature silicone coating and complete welded construction. The resistor has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±0.1%. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and an insulation resistance of 1000 MΩ minimum when dry. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. Terminal strength is 5 lb minimum. The part meets ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N56R2BRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N56R2BRR36
Wirewound Resistors 3110-RWR81N56R2BRR36
EGN-1-80 56.2 .1% RWR81N56R2BR R36

EGN-1-80 56.2 .1% RWR81N56R2BR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N56R2BRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Specs
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details