Vishay Intertechnology, Inc. RES 4.02 OHM 1W 0.1% WW AXIAL RWR81N4R02BRB12

Description
RES 4.02ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 0.1% WW AXIAL - RWR81N4R02BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 0.1% WW AXIAL
RWR81N4R02BRB12
RES 4.02 OHM 1W 0.1% WW AXIAL RWR81N4R02BRB12
RES 4.02ohm 1W 0.1% WW AXIAL

RES 4.02ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R02BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R02BRB12-ND
Through Hole Resistors RWR81N4R02BRB12-ND
4.02 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R02BRB12 RWR81N4R02BRB12-ND
Product Name RES 4.02 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers