Vishay Intertechnology, Inc. RES 49.3 OHM 1W 0.1% WW AXIAL RWR81N49R3BRB12

Description
RES 49.3ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.3ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.3 OHM 1W 0.1% WW AXIAL - RWR81N49R3BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.3 OHM 1W 0.1% WW AXIAL
RWR81N49R3BRB12
RES 49.3 OHM 1W 0.1% WW AXIAL RWR81N49R3BRB12
RES 49.3ohm 1W 0.1% WW AXIAL

RES 49.3ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N49R3BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N49R3BRB12
Wirewound Resistors 3110-RWR81N49R3BRB12
EGN-1-80 49.3 .1% RWR81N49R3BR B12

EGN-1-80 49.3 .1% RWR81N49R3BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N49R3BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N49R3BRB12-ND
Through Hole Resistors RWR81N49R3BRB12-ND
49.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N49R3BRB12 3110-RWR81N49R3BRB12 RWR81N49R3BRB12-ND
Product Name RES 49.3 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.3 ohms 49.3 ohms 49.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers