Vishay Intertechnology, Inc. Wirewound Resistors RWR81N49R0DSBSL

Description
EGN-1-80 49 .5% RWR81N49R0DS BSL
Request a Quote
Description
EGN-1-80 49 .5% RWR81N49R0DS BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N49R0DSBSL is a military-grade, solderable, non-inductive wirewound resistor in the RWR series, qualified to MIL-PRF-39007 with a failure rate of 0.1% per 1000 hours. It has a resistance value of 49.0 Ω with a tolerance of ±0.5%, a power rating of 1 W at 25 °C, and operates from -55 °C to +250 °C. The device features a high-temperature silicone coating and complete welded construction. Its dimensions are 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, 0.085 ± 0.020 inches (2.16 ± 0.508 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for terminal diameter. Lead terminals are tinned Copperweld®. The device meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V RMS. The part is supplied in bulk pack with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR81N49R0DSBSL is a military-grade, solderable, non-inductive wirewound resistor in the RWR series, qualified to MIL-PRF-39007 with a failure rate of 0.1% per 1000 hours. It has a resistance value of 49.0 Ω with a tolerance of ±0.5%, a power rating of 1 W at 25 °C, and operates from -55 °C to +250 °C. The device features a high-temperature silicone coating and complete welded construction. Its dimensions are 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, 0.085 ± 0.020 inches (2.16 ± 0.508 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for terminal diameter. Lead terminals are tinned Copperweld®. The device meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V RMS. The part is supplied in bulk pack with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N49R0DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N49R0DSBSL
Wirewound Resistors 3110-RWR81N49R0DSBSL
EGN-1-80 49 .5% RWR81N49R0DS BSL

EGN-1-80 49 .5% RWR81N49R0DS BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N49R0DSBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details