Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4990FSS73

Description
EGN-1-80 499 1% RWR81N4990FS S73
Request a Quote Datasheet
Description
EGN-1-80 499 1% RWR81N4990FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4990FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4990FSS73
Wirewound Resistors 3110-RWR81N4990FSS73
EGN-1-80 499 1% RWR81N4990FS S73

EGN-1-80 499 1% RWR81N4990FS S73

Supplier's Site Datasheet
RES 499 OHM 1W 1% WW AXIAL - RWR81N4990FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% WW AXIAL
RWR81N4990FSS73
RES 499 OHM 1W 1% WW AXIAL RWR81N4990FSS73
RES 499ohm 1W 1% WW AXIAL

RES 499ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4990FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4990FSS73-ND
Through Hole Resistors RWR81N4990FSS73-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4990FSS73 RWR81N4990FSS73 RWR81N4990FSS73-ND
Product Name Wirewound Resistors RES 499 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers