Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4990FSRSL

Description
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4990FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4990FSRSL-ND
Through Hole Resistors RWR81N4990FSRSL-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N4990FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4990FSRSL
Wirewound Resistors 3110-RWR81N4990FSRSL
EGN-1-80 499 1% RWR81N4990FS RSL

EGN-1-80 499 1% RWR81N4990FS RSL

Supplier's Site Datasheet
RES 499 OHM 1W 1% WW AXIAL - RWR81N4990FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% WW AXIAL
RWR81N4990FSRSL
RES 499 OHM 1W 1% WW AXIAL RWR81N4990FSRSL
RES 499ohm 1W 1% WW AXIAL

RES 499ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4990FSRSL-ND 3110-RWR81N4990FSRSL RWR81N4990FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 499 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details