499 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 499ohm 1W 0.5% WW AXIAL
EGN-1-80 499 .5% RWR81N4990DS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81N4990DSB12-ND | RWR81N4990DSB12 | 3110-RWR81N4990DSB12 |
| Product Name | Through Hole Resistors | RES 499 OHM 1W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 499 ohms | 499 ohms | 499 ohms |