470 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 470ohm 1W 0.5% WW AXIAL
EGN-1-80 470 .5% RWR81N4700DR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81N4700DRBSL-ND | RWR81N4700DRBSL | 3110-RWR81N4700DRBSL |
| Product Name | Through Hole Resistors | RES 470 OHM 1W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |