Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4640FSRSL

Description
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4640FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4640FSRSL-ND
Through Hole Resistors RWR81N4640FSRSL-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 464 OHM 1W 1% WW AXIAL - RWR81N4640FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 1% WW AXIAL
RWR81N4640FSRSL
RES 464 OHM 1W 1% WW AXIAL RWR81N4640FSRSL
RES 464ohm 1W 1% WW AXIAL

RES 464ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N4640FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4640FSRSL
Wirewound Resistors 3110-RWR81N4640FSRSL
EGN-1-80 464 1% RWR81N4640FS RSL

EGN-1-80 464 1% RWR81N4640FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N4640FSRSL-ND RWR81N4640FSRSL 3110-RWR81N4640FSRSL
Product Name Through Hole Resistors RES 464 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details