Vishay Intertechnology, Inc. RES 45.3 OHM 1W 1% WW AXIAL RWR81N45R3FRS73

Description
RES 45.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1W 1% WW AXIAL - RWR81N45R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1W 1% WW AXIAL
RWR81N45R3FRS73
RES 45.3 OHM 1W 1% WW AXIAL RWR81N45R3FRS73
RES 45.3ohm 1W 1% WW AXIAL

RES 45.3ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N45R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N45R3FRS73
Wirewound Resistors 3110-RWR81N45R3FRS73
EGN-1-80 45.3 1% RWR81N45R3FR S73

EGN-1-80 45.3 1% RWR81N45R3FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N45R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N45R3FRS73-ND
Through Hole Resistors RWR81N45R3FRS73-ND
45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N45R3FRS73 3110-RWR81N45R3FRS73 RWR81N45R3FRS73-ND
Product Name RES 45.3 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details