Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4530FSRSL

Description
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4530FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4530FSRSL-ND
Through Hole Resistors RWR81N4530FSRSL-ND
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N4530FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4530FSRSL
Wirewound Resistors 3110-RWR81N4530FSRSL
EGN-1-80 453 1% RWR81N4530FS RSL

EGN-1-80 453 1% RWR81N4530FS RSL

Supplier's Site Datasheet
RES 453 OHM 1W 1% WW AXIAL - RWR81N4530FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% WW AXIAL
RWR81N4530FSRSL
RES 453 OHM 1W 1% WW AXIAL RWR81N4530FSRSL
RES 453ohm 1W 1% WW AXIAL

RES 453ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4530FSRSL-ND 3110-RWR81N4530FSRSL RWR81N4530FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 453 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers