RWR81N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, silicone coating, and complete welded construction. It has a power rating of 1 W, resistance range of 0.1 to 499 Ω for ±0.5 % and ±1 % tolerances, and 0.499 to 499 Ω for ±0.1 % tolerance. It measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. Operating temperature ranges from -55 °C to +250 °C. It meets MIL-PRF-39007 qualifications, with dielectric withstanding voltage of 500 V for 2 W and smaller, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 5 lb minimum. Solderability complies with ANSI J-STD-002.
EGN-1-80 442 .1% RWR81N4420BR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N4420BRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |