RES 43.2ohm 1W 1% WW AXIAL
EGN-1-80 43.2 1% RWR81N43R2FS BSL
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81N43R2FSBSL | 3110-RWR81N43R2FSBSL | RWR81N43R2FSBSL-ND |
| Product Name | RES 43.2 OHM 1W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 43.2 ohms | 43.2 ohms | 43.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use |