Vishay Intertechnology, Inc. Wirewound Resistors RWR81N42R2FRRSL

Description
EGN-1-80 42.2 1% RWR81N42R2FR RSL
Request a Quote Datasheet
Description
EGN-1-80 42.2 1% RWR81N42R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N42R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N42R2FRRSL
Wirewound Resistors 3110-RWR81N42R2FRRSL
EGN-1-80 42.2 1% RWR81N42R2FR RSL

EGN-1-80 42.2 1% RWR81N42R2FR RSL

Supplier's Site Datasheet
RES 42.2 OHM 1W 1% WW AXIAL - RWR81N42R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% WW AXIAL
RWR81N42R2FRRSL
RES 42.2 OHM 1W 1% WW AXIAL RWR81N42R2FRRSL
RES 42.2ohm 1W 1% WW AXIAL

RES 42.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N42R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N42R2FRRSL-ND
Through Hole Resistors RWR81N42R2FRRSL-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N42R2FRRSL RWR81N42R2FRRSL RWR81N42R2FRRSL-ND
Product Name Wirewound Resistors RES 42.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers