Vishay Intertechnology, Inc. RES 402 OHM 1W 1% WW AXIAL RWR81N4020FRRSL

Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 1% WW AXIAL - RWR81N4020FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% WW AXIAL
RWR81N4020FRRSL
RES 402 OHM 1W 1% WW AXIAL RWR81N4020FRRSL
RES 402ohm 1W 1% WW AXIAL

RES 402ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N4020FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4020FRRSL
Wirewound Resistors 3110-RWR81N4020FRRSL
EGN-1-80 402 1% RWR81N4020FR RSL

EGN-1-80 402 1% RWR81N4020FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N4020FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4020FRRSL-ND
Through Hole Resistors RWR81N4020FRRSL-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4020FRRSL 3110-RWR81N4020FRRSL RWR81N4020FRRSL-ND
Product Name RES 402 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details