Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4020FRB12

Description
EGN-1-80 402 1% RWR81N4020FR B12
Request a Quote Datasheet
Description
EGN-1-80 402 1% RWR81N4020FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4020FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4020FRB12
Wirewound Resistors 3110-RWR81N4020FRB12
EGN-1-80 402 1% RWR81N4020FR B12

EGN-1-80 402 1% RWR81N4020FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N4020FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4020FRB12-ND
Through Hole Resistors RWR81N4020FRB12-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 402 OHM 1W 1% WW AXIAL - RWR81N4020FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% WW AXIAL
RWR81N4020FRB12
RES 402 OHM 1W 1% WW AXIAL RWR81N4020FRB12
RES 402ohm 1W 1% WW AXIAL

RES 402ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4020FRB12 RWR81N4020FRB12-ND RWR81N4020FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 402 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details