Vishay Intertechnology, Inc. RES 3.92 OHM 1W 1% WW AXIAL RWR81N3R92FMBSL

Description
RES 3.92ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1W 1% WW AXIAL - RWR81N3R92FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% WW AXIAL
RWR81N3R92FMBSL
RES 3.92 OHM 1W 1% WW AXIAL RWR81N3R92FMBSL
RES 3.92ohm 1W 1% WW AXIAL

RES 3.92ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R92FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R92FMBSL-ND
Through Hole Resistors RWR81N3R92FMBSL-ND
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R92FMBSL RWR81N3R92FMBSL-ND
Product Name RES 3.92 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3AR24JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details